The TCET1101 is a phototransistor optocoupler in a 4-pin dual inline package with a 7.62 mm lead spacing, designed for reinforced electrical isolation in safety class II applications. It features a current transfer ratio between 40% and 80% at 10 mA forward current and 5 V collector-emitter voltage, an isolation test voltage of 1.6 kV, and a rated isolation voltage of 600 V RMS. The device meets UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with a 6 kV impulse voltage rating and Creepage current resistance CTI ≥ 175. Its operating ambient temperature range is -40 °C to +100 °C, and the package complies with UL 94 V-0 flammability rating.
OPTOISOLATR 5KV TRANSISTOR 4-DIP Product overview: TCET1101 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1101 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1101 |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |