The TCET1100G is an optocoupler with a phototransistor output in a 4-lead dual inline package, designed for reinforced electrical isolation in safety class II applications. It features a 6 kV rated impulse voltage, 600 V rated isolation voltage (RMS), and a current transfer ratio (CTR) range of 50% to 600%. The device meets UL 1577, cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), and UL 94 V-0 safety standards. It operates within a -40 °C to +100 °C ambient temperature range and has a 10.16 mm lead spacing. The package dimensions are 7.62 mm wide with a 2.54 mm pitch, and the body is marked "ET1100" with a date code.
Optocoupler Transistor Output 5kV Isolation 600% CTR 50mA Product overview: TCET1100G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1100G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1100G |
| Product Name | 5kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |