The TCET1100 is a phototransistor optocoupler in a 4-lead plastic DIP package with a 7.62 mm lead pitch, designed for reinforced electrical isolation up to 600 V RMS. It features a 6 kV rated impulse voltage, 1.6 kV partial discharge test voltage, and complies with UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5). The current transfer ratio ranges from 50% to 600% at 1 mA forward current and 5 V collector-emitter voltage. The device supports operation from -40 °C to +100 °C ambient temperature and meets IEC 60068 climatic classification 55/100/21 with isolation materials rated to UL 94 V-0.
Optocoupler 5kV Transistor 70V 600% 60mA DIP Product overview: TCET1100 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1100 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1100 |
| Product Name | 5kV 70V 60mA DIP Bipolar Transistor |
| IC(max) | 50 milliamps |