Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - TCED4100 TCED4100

Description
Manufacturer: Vishay Win Source Part Number: 899275-TCED4100 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Darlington Output 5000Vrms 4 Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TCED4100 Categories: Isolators Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 899275-TCED4100 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Darlington Output 5000Vrms 4 Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TCED4100 Categories: Isolators Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TCED4100 - 899275-TCED4100 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCED4100
899275-TCED4100
Optoisolators - Transistor, Photovoltaic Output - TCED4100 899275-TCED4100
Manufacturer: Vishay Win Source Part Number: 899275-TCED4100 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Darlington Output 5000Vrms 4 Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TCED4100 Categories: Isolators Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 899275-TCED4100
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Darlington Output 5000Vrms 4 Channel 16-DIP
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TCED4100
Categories: Isolators
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
5KV Bipolar Transistor
903-TCED4100
5KV Bipolar Transistor 903-TCED4100
OPTOISOLATOR 5KV 4CH DARL 8DIP Product overview: TCED4100 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCED4100 can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV 4CH DARL 8DIP Product overview: TCED4100 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCED4100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 899275-TCED4100 903-TCED4100
Product Name Optoisolators - Transistor, Photovoltaic Output - TCED4100 5KV Bipolar Transistor
Package Type SOT3; 16-DIP Tube
Unlock Full Specs
to access all available technical data