The TCDT1124 is a phototransistor output optocoupler in a 6-lead plastic DIP package, featuring a current transfer ratio of 160% to 320% at 10 mA forward current and 5 V collector-emitter voltage, with a collector-emitter voltage rating of 70 V, isolation test voltage of 5000 V RMS, and a switching times of up to 6 μs turn-on and 5 μs turn-off under standard test conditions.
1-CH DC Optocoupler, 90V VCEO, 5kV Iso, 6-Pin PDIP Product overview: TCDT1124 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 90V, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCDT1124 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCDT1124 |
| Product Name | 90V 5kV Bipolar Transistor |
| IC(max) | 50 milliamps |