The TCDT1123 is an optocoupler with a phototransistor output, consisting of a gallium arsenide infrared LED optically coupled to a phototransistor in a 6-lead plastic DIP package. It has a current transfer ratio (CTR) of 100% to 200% at I_F = 10 mA and V_CE = 5 V. The device supports reinforced isolation with a 5000 V RMS isolation test voltage and meets UL1577, BSI IEC 60950, IEC 60065, DIN EN 60747-5-5 (VDE 0884), and RoHS standards. It operates with a collector-emitter voltage up to 70 V, collector current up to 50 mA, and junction temperature up to 125 °C. The package measures 7.62 mm between pin centers with a body width of 7.12 mm ± 0.3 mm and height of 3.0 mm ± 0.3 mm. Switching times include a turn-on time of 7 μs and turn-off time of 5 μs with R_L = 100 Ω.
OPTOISOLATOR 5KV TRANS 6DIP Product overview: TCDT1123 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCDT1123 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCDT1123 |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |