The TCDT1122G is a phototransistor output optocoupler in a DIP-6 package, featuring reinforced isolation for safety class II applications with a 5000 Vrms isolation test voltage. It has a current transfer ratio (CTR) of 63% to 125% at 10 mA forward current and 5 V collector-emitter voltage, with a maximum collector current of 50 mA andCollector-emitter
Transistor Output Optocoupler, 1-Element, 6000V Isolation, Product overview: TCDT1122G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000V. Search-friendly keywords include transistor, BJT, switching, amplification, 6000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCDT1122G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCDT1122G |
| Product Name | 6000V Bipolar Transistor |
| IC(max) | 50 milliamps |