The TCDT1122 is a phototransistor output optocoupler in a DIP-6 package, featuring a 90 V collector-emitter voltage rating, 5000 V RMS isolation test voltage, and a current transfer ratio between 63 % and 125 % at 10 mA forward current. It operates with a maximum ambient temperature of 100 °C and complies with UL1577, VDE 0884, and IEC 60950 safety standards. The device provides reinforced isolation for safety class II applications up to 600 V mains voltage and has a cut-off frequency of 110 kHz with a load resistor of 100 Ω. Its package dimensions are 7.12 ± 0.3 mm in width and 6.5 ± 0.3 mm in length, with a 7.62 mm pitch between rows. The part meets RoHS and WEEE directives.
1-CH DC Optocoupler, 90V VCEO, 5kV Iso, 50mA Out, PDIP Product overview: TCDT1122 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 90V, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCDT1122 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCDT1122 |
| Product Name | 90V 5kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |