The TCDT1110 is a phototransistor optocoupler with a gallium arsenide infrared emitter, housed in a 6-pin plastic DIP package. It provides reinforced electrical isolation with an isolation test voltage of 5300 V RMS and supports safety standards including UL1577, IEC 60950, IEC 60065, and DIN EN 60747-5-5. The device has a collector-emitter voltage rating of 70 V, a collector current limit of 50 mA, and a current transfer ratio exceeding 100 %. The input forward voltage is 1.5 V at 50 mA, and the coupling capacitance is 0.3 pF. The operating ambient temperature range is -55 °C to +100 °C, with a junction temperature maximum of 125 °C.
1-CH DC Optocoupler, 70V VCEO, 5.3kV Isolation, PDIP Product overview: TCDT1110 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCDT1110 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCDT1110 |
| Product Name | 70V 5.3kV Bipolar Transistor |
| IC(max) | 50 milliamps |