The TCDT1102 is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a 6-pin dual inline package, designed for electrical isolation in switch-mode power supplies, line receivers, and microprocessor interfaces. It features a current transfer ratio (CTR) ranging from 63% to 125%, an isolation test voltage of 5000 V RMS, and a collector-emitter voltage rating of 32 V. The device has no base terminal connection for improved noise immunity, a creepage distance compliant with IEC 60112 (CTI ≥ 275), and meets safety standards including UL1577, VDE0884, and IEC 60950 for reinforced isolation. It operates across an ambient temperature range of -55 °C to +110 °C and complies with RoHS and WEEE directives.
1-CH DC Optocoupler, 5kV Isolation, 32V VCEO, 60mA Fwd Current, PDIP Product overview: TCDT1102 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 32V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 32V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCDT1102 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCDT1102 |
| Product Name | 5kV 32V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |