The TCDT1101 is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a 6-pin dual inline package, designed for electrical isolation in switch-mode power supplies, line receivers, and microprocessor interfaces. It features a 5000 V RMS isolation test voltage, 32 V collector-emitter voltage rating, and 60 mA forward current capability. The device has no base terminal connection for improved noise immunity and a current transfer ratio between 40 % and 80 %. It meets UL 1577, VDE 0884, and IEC 60950 safety standards, with reinforced insulation suitable for safety class II applications. The package dimensions are 7.12 mm × 6.5 mm for the standard DIP-6 configuration. The TCDT1101 complies with RoHS and WEEE directives.
1-CH DC Optocoupler, 5kV Isolation, 32V VCEO, 60mA IF, PDIP Product overview: TCDT1101 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 32V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 32V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCDT1101 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCDT1101 |
| Product Name | 5kV 32V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |