Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - TCDT1100 TCDT1100

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265552-TCDT1100 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 32V Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 40% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 7μs, 6.7μs Turn On / Turn Off Time: 11μs, 7μs Voltage - Forward (Vf): 1.25V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265552-TCDT1100 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 32V Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 40% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 7μs, 6.7μs Turn On / Turn Off Time: 11μs, 7μs Voltage - Forward (Vf): 1.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TCDT1100 - 1265552-TCDT1100 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCDT1100
1265552-TCDT1100
Optoisolators - Transistor, Photovoltaic Output - TCDT1100 1265552-TCDT1100
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265552-TCDT1100 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 32V Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 40% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 7μs, 6.7μs Turn On / Turn Off Time: 11μs, 7μs Voltage - Forward (Vf): 1.25V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1265552-TCDT1100
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 32V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 40% at 10mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 7μs, 6.7μs
Turn On / Turn Off Time: 11μs, 7μs
Voltage - Forward (Vf): 1.25V

Buy Now
5KV Bipolar Transistor - 903-TCDT1100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Bipolar Transistor
903-TCDT1100
5KV Bipolar Transistor 903-TCDT1100
OPTOISOLATOR 5KV TRANS 6DIP Product overview: TCDT1100 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCDT1100 can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRANS 6DIP Product overview: TCDT1100 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCDT1100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1265552-TCDT1100 903-TCDT1100
Product Name Optoisolators - Transistor, Photovoltaic Output - TCDT1100 5KV Bipolar Transistor
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219421 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
NPN general-purpose transistor - 2PC4081S-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
2 suppliers