CAP CER 1000PF 13KV NONSTND
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | TB045150WH10236BJ1 |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chassis Mount |
| Technology | Film Capacitors |
| Applications | General Purpose |
| Capacitance Type | Fixed |
| Electrostatic Capacitors | Ceramic Composition |