TVS DIODE 33.3VWM 53.9VC SMAW
TVS DIODE 33.3VWM 53.9VC SMAW
TVS DIODE 33.3VWM 53.9VC SMAW
TVS DIODE, UNIDIR, 600W, DO-221AD; Product Range:PAR eSMP Series; TVS Polarity:Unidirectio
600W,39V 5%, SLIMSMAW PAR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-TA6L39AHM3/HCT-ND | 95AC2235 | TA6L39AHM3/H |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 600W, Do-221Ad; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | DO-221AD | SMA; SlimSMAW (DO-221AD) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 53.9 volts | 53.9 volts | 53.9 volts |
| VBR | 37.1 volts | 37.1 volts |