TVS DIODE 30.8VWM SLIMSMAW
TVS DIODE, UNIDIR, 600W, DO-221AD; Product Range:PAR eSMP Series; TVS Polarity:Unidirectio
600W,36V 5%, SLIMSMAW PAR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-TA6L36AHM3/HTR-ND | 95AC2234 | TA6L36AHM3/H |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 600W, Do-221Ad; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | DO-221AD | SMA; SlimSMAW (DO-221AD) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 49.9 volts | 49.9 volts | 49.9 volts |
| VBR | 34.2 volts | 34.2 volts |