TVS DIODE 25.6VWM 41.4VC SMAW
TVS DIODE 25.6VWM 41.4VC SMAW
TVS DIODE 25.6VWM 41.4VC SMAW
600W,30V 5%, SLIMSMAW PAR
TVS DIODE, UNIDIR, 600W, DO-221AD; Product Range:PAR eSMP Series; TVS Polarity:Unidirectio
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-TA6L30AHM3/HTR-ND | TA6L30AHM3/H | 95AC2232 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 600W, Do-221Ad; Product Range Vishay |
| Configuration | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; SlimSMAW (DO-221AD) | DO-221AD |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 41.4 volts | 41.4 volts | 41.4 volts |
| VBR | 28.5 volts | 28.5 volts |