The Vishay TVS Diode, part number 95AC2229, is a unidirectional transient voltage suppressor designed for high reliability applications. It features a peak pulse power dissipation of 600 W with a 10 Oºs/1000 Oºs waveform, making it suitable for protecting sensitive electronics from voltage transients caused by inductive load switching and lightning. The device operates within a breakdown voltage range of 6.8 V to 51 V and has a maximum reverse stand-off voltage of 43.6 V. This diode is housed in a low-profile SlimSMAW (DO-221AD) package and is compliant with RoHS standards. It is rated for a maximum junction temperature of 185 °C, which is advantageous for automotive and high-temperature applications. The device also meets AEC-Q101 qualification, ensuring its reliability in automotive environments. The TVS diode is suitable for various applications, including consumer electronics, industrial equipment, and telecommunications.
TVS DIODE 18.8VWM 30.6VC SMAW
600W,22V 5%, SLIMSMAW PAR
TVS DIODE, UNIDIR, 600W, DO-221AD; Product Range:PAR eSMP Series; TVS Polarity:Unidirectio
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-TA6L22AHM3/HTR-ND | TA6L22AHM3/H | 95AC2229 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 600W, Do-221Ad; Product Range Vishay |
| Configuration | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; SlimSMAW (DO-221AD) | DO-221AD |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 30.6 volts | 30.6 volts | 30.6 volts |
| VBR | 20.9 volts | 20.9 volts |