TVS DIODE, 600W, 91V, 5%, SLIMSM
TVS DIODE, 600W, 91V, 5%, SLIMSM
TVS DIODE, 600W, 91V, 5%, SLIMSM
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-TA6F91AHM3_A/HCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-221AC, SMA Flat Leads |
| Peak Pulse Power | 600 watts |
| VC | 125 volts |