DIODE, TVS, BIDIR, 600W, 43V, AU
DIODE, TVS, BIDIR, 600W, 43V, AU
DIODE, TVS, BIDIR, 600W, 43V, AU
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-TA6F43CAHM3/HTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-221AC, SMA Flat Leads |
| Peak Pulse Power | 600 watts |
| VC | 59.3 volts |