59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
Trans Voltage Suppressor Diode, 600W, 36.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TA6F43AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 36.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 36.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TA6F43AHM3_A/H can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1105241-TA6F43AHM3_A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 36.8V
Minimum Breakdown Voltage: 40.9V
Max Clamping Voltage: 59.3V
Peak Pulse Current(Ippm): 10.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
TVS Diodes / ESD Suppressors High Temp DO-221AC AEC-Q101 Qualified
TVS DIODE 36.8VWM 59.3VC DO221AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TA6F43AHM3_A/HGIDKR-ND | 144-TA6F43AHM3_A/H | 1105241-TA6F43AHM3_A/H | TA6F43AHM3_A/H | TA6F43AHM3_A/H |
| Product Name | TVS Diodes | 600W 36.8V TVS Protection Diode | TVS - TVS - Diodes - TA6F43AHM3_A/H | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC (SlimSMA) | DO-221AC-2 (SMA) | SMA; DO-221AC (SlimSMA) | |
| Peak Pulse Power | 600 watts | 600 watts | |||
| VC | 59.3 volts | 59.3 volts | 59.3 volts | ||
| VBR | 40.9 volts | 40.9 volts | 40.9 volts |