Vishay Intertechnology, Inc. 600W 33.3V TVS Protection Diode TA6F39AHM3_A/H

Description
Trans Voltage Suppressor Diode, 600W, 33.3V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TA6F39AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 33.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 33.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TA6F39AHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 600W, 33.3V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TA6F39AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 33.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 33.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TA6F39AHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 33.3V TVS Protection Diode - 144-TA6F39AHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 33.3V TVS Protection Diode
144-TA6F39AHM3_A/H
600W 33.3V TVS Protection Diode 144-TA6F39AHM3_A/H
Trans Voltage Suppressor Diode, 600W, 33.3V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TA6F39AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 33.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 33.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TA6F39AHM3_A/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 33.3V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TA6F39AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 33.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 33.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TA6F39AHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TA6F39AHM3_A/H - 1105240-TA6F39AHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TA6F39AHM3_A/H
1105240-TA6F39AHM3_A/H
TVS - TVS - Diodes - TA6F39AHM3_A/H 1105240-TA6F39AHM3_A/H
Manufacturer: Vishay Win Source Part Number: 1105240-TA6F39AHM3_A /H Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-221AC (SlimSMA) STAND-OFF Voltage (Vwm): 33.3V Minimum Breakdown Voltage: 37.1V Max Clamping Voltage: 53.9V Peak Pulse Current(Ippm): 11.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1105240-TA6F39AHM3_A/H
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 33.3V
Minimum Breakdown Voltage: 37.1V
Max Clamping Voltage: 53.9V
Peak Pulse Current(Ippm): 11.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - TA6F39AHM3_A/H-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TA6F39AHM3_A/H
TVS Diodes / ESD Suppressors TA6F39AHM3_A/H
TVS Diodes / ESD Suppressors High Temp DO-221AC AEC-Q101 Qualified

TVS Diodes / ESD Suppressors High Temp DO-221AC AEC-Q101 Qualified

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TA6F39AHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TA6F39AHM3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TA6F39AHM3_A/H
TVS DIODE 33.3VWM 53.9VC DO221AC

TVS DIODE 33.3VWM 53.9VC DO221AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TA6F39AHM3_A/H 1105240-TA6F39AHM3_A/H TA6F39AHM3_A/H-ND TA6F39AHM3_A/H TA6F39AHM3_A/H
Product Name 600W 33.3V TVS Protection Diode TVS - TVS - Diodes - TA6F39AHM3_A/H TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F)
Package SMA; DO-221AC (SlimSMA) SMA; DO-221AC, SMA Flat Leads DO-221AC-2 (SMA) SMA; DO-221AC (SlimSMA)
VWM 33.3 volts
Unlock Full Specs
to access all available technical data