TVS DIODE 30.8VWM DO221AC
TVS DIODE 30.8VWM DO221AC
49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
TVS Diodes / ESD Suppressors High Temp DO-221AC AEC-Q101 Qualified
TVS DIODE 30.8VWM 49.9VC DO221AC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-TA6F36AHM3_A/HDKR-ND | TA6F36AHM3_A/H | TA6F36AHM3_A/H |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | DO-221AC-2 (SMA) | SMA; DO-221AC (SlimSMA) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 49.9 volts | 49.9 volts |