Trans Voltage Suppressor Diode, 600W, 23.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TA6F27AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 23.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 23.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TA6F27AHM3_A/H can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1105237-TA6F27AHM3_A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 23.1V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 37.5V
Peak Pulse Current(Ippm): 16A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
TVS DIODE 23.1VWM 37.5VC DO221AC
TVS Diodes / ESD Suppressors High Temp DO-221AC AEC-Q101 Qualified
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TA6F27AHM3_A/H | 1105237-TA6F27AHM3_A/H | TA6F27AHM3_A/HGICT-ND | TA6F27AHM3_A/H | TA6F27AHM3_A/H |
| Product Name | 600W 23.1V TVS Protection Diode | TVS - TVS - Diodes - TA6F27AHM3_A/H | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) | |
| Package | SMA; DO-221AC (SlimSMA) | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC (SlimSMA) | DO-221AC-2 (SMA) | |
| VWM | 23.1 volts |