Manufacturer: Vishay
Win Source Part Number: 1105235-TA6F22AHM3_A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 18.8V
Minimum Breakdown Voltage: 20.9V
Max Clamping Voltage: 30.6V
Peak Pulse Current(Ippm): 19.6A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
30.6V Clamp 19.6A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
TVS DIODE 18.8VWM 30.6VC DO221AC Product overview: TA6F22AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TA6F22AHM3_A/H can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors High Temp DO-221AC AEC-Q101 Qualified
TVS DIODE 18.8VWM 30.6VC DO221AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1105235-TA6F22AHM3_A/H | TA6F22AHM3_A/H-ND | 144-TA6F22AHM3_A/H | TA6F22AHM3_A/H | TA6F22AHM3_A/H |
| Product Name | TVS - TVS - Diodes - TA6F22AHM3_A/H | TVS Diodes | TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; DO-221AC (SlimSMA) | SMA; DO-221AC, SMA Flat Leads | Tape & Reel (TR) | DO-221AC-2 (SMA) | SMA; DO-221AC (SlimSMA) |
| VWM | 18.8 volts | ||||
| IPPM | 19.6 amps | ||||
| VC | 30.6 volts | 30.6 volts | 30.6 volts | ||
| VBR | 20.9 volts | 20.9 volts | 20.9 volts |