Vishay Intertechnology, Inc. TVS Diodes TA6F20AHM3_A/H

Description
27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet
Description
27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TA6F20AHM3_A/H-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
600W 17.1V TVS Protection Diode - 144-TA6F20AHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 17.1V TVS Protection Diode
144-TA6F20AHM3_A/H
600W 17.1V TVS Protection Diode 144-TA6F20AHM3_A/H
Trans Voltage Suppressor Diode, 600W, 17.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TA6F20AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 17.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 17.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TA6F20AHM3_A/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 17.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TA6F20AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 17.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 17.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TA6F20AHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TA6F20AHM3_A/H - 1105234-TA6F20AHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TA6F20AHM3_A/H
1105234-TA6F20AHM3_A/H
TVS - TVS - Diodes - TA6F20AHM3_A/H 1105234-TA6F20AHM3_A/H
Manufacturer: Vishay Win Source Part Number: 1105234-TA6F20AHM3_A /H Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-221AC (SlimSMA) STAND-OFF Voltage (Vwm): 17.1V Minimum Breakdown Voltage: 19V Max Clamping Voltage: 27.7V Peak Pulse Current(Ippm): 21.7A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1105234-TA6F20AHM3_A/H
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 17.1V
Minimum Breakdown Voltage: 19V
Max Clamping Voltage: 27.7V
Peak Pulse Current(Ippm): 21.7A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TA6F20AHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TA6F20AHM3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TA6F20AHM3_A/H
TVS DIODE 17.1VWM 27.7VC DO221AC

TVS DIODE 17.1VWM 27.7VC DO221AC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TA6F20AHM3_A/H
TVS Diodes / ESD Suppressors TA6F20AHM3_A/H
TVS Diodes / ESD Suppressors High Temp DO-221AC AEC-Q101 Qualified

TVS Diodes / ESD Suppressors High Temp DO-221AC AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TA6F20AHM3_A/H-ND 144-TA6F20AHM3_A/H 1105234-TA6F20AHM3_A/H TA6F20AHM3_A/H TA6F20AHM3_A/H
Product Name TVS Diodes 600W 17.1V TVS Protection Diode TVS - TVS - Diodes - TA6F20AHM3_A/H Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Package SMA; DO-221AC, SMA Flat Leads SMA; DO-221AC (SlimSMA) SMA; DO-221AC (SlimSMA) DO-221AC-2 (SMA)
Peak Pulse Power 600 watts 600 watts
VC 27.7 volts 27.7 volts 27.7 volts
VBR 19 volts 19 volts 19 volts
Unlock Full Specs
to access all available technical data