Vishay Intertechnology, Inc. TVS Diodes TA6F16AHM3_A/H

Description
22.5V Clamp 26.7A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet
Description
22.5V Clamp 26.7A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TA6F16AHM3_A/H-ND - DigiKey
Thief River Falls, MN, United States
22.5V Clamp 26.7A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

22.5V Clamp 26.7A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
TVS - TVS - Diodes - TA6F16AHM3_A/H - 1105232-TA6F16AHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TA6F16AHM3_A/H
1105232-TA6F16AHM3_A/H
TVS - TVS - Diodes - TA6F16AHM3_A/H 1105232-TA6F16AHM3_A/H
Manufacturer: Vishay Win Source Part Number: 1105232-TA6F16AHM3_A /H Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-221AC (SlimSMA) STAND-OFF Voltage (Vwm): 13.6V Minimum Breakdown Voltage: 15.2V Max Clamping Voltage: 22.5V Peak Pulse Current(Ippm): 26.7A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1105232-TA6F16AHM3_A/H
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 13.6V
Minimum Breakdown Voltage: 15.2V
Max Clamping Voltage: 22.5V
Peak Pulse Current(Ippm): 26.7A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-TA6F16AHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TA6F16AHM3_A/H
TVS Protection Diode 144-TA6F16AHM3_A/H
TVS DIODE 13.6VWM 22.5VC DO221AC Product overview: TA6F16AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TA6F16AHM3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 13.6VWM 22.5VC DO221AC Product overview: TA6F16AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TA6F16AHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TA6F16AHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TA6F16AHM3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TA6F16AHM3_A/H
TVS DIODE 13.6VWM 22.5VC DO221AC

TVS DIODE 13.6VWM 22.5VC DO221AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TA6F16AHM3_A/H-ND 1105232-TA6F16AHM3_A/H 144-TA6F16AHM3_A/H TA6F16AHM3_A/H
Product Name TVS Diodes TVS - TVS - Diodes - TA6F16AHM3_A/H TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-221AC, SMA Flat Leads SMA; DO-221AC (SlimSMA) Tape & Reel (TR) SMA; DO-221AC (SlimSMA)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 22.5 volts 22.5 volts 22.5 volts
VBR 15.2 volts 15.2 volts 15.2 volts
Unlock Full Specs
to access all available technical data