18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
TVS DIODE 11.1VWM 18.2VC DO221AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TA6F13AHM3_A/I-ND | TA6F13AHM3_A/I |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC (SlimSMA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 18.2 volts | 18.2 volts |