18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TA6F13AHM3/6A-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-221AC, SMA Flat Leads |
| Peak Pulse Power | 600 watts |
| VC | 18.2 volts |