Vishay Intertechnology, Inc. TVS Protection Diode TA6F12AHM3_A/H

Description
TVS DIODE 10.2VWM 16.7VC DO221AC Product overview: TA6F12AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TA6F12AHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 10.2VWM 16.7VC DO221AC Product overview: TA6F12AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TA6F12AHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-TA6F12AHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TA6F12AHM3_A/H
TVS Protection Diode 144-TA6F12AHM3_A/H
TVS DIODE 10.2VWM 16.7VC DO221AC Product overview: TA6F12AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TA6F12AHM3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 10.2VWM 16.7VC DO221AC Product overview: TA6F12AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TA6F12AHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TA6F12AHM3_A/H - 1105229-TA6F12AHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TA6F12AHM3_A/H
1105229-TA6F12AHM3_A/H
TVS - TVS - Diodes - TA6F12AHM3_A/H 1105229-TA6F12AHM3_A/H
Manufacturer: Vishay Win Source Part Number: 1105229-TA6F12AHM3_A /H Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-221AC (SlimSMA) STAND-OFF Voltage (Vwm): 10.2V Minimum Breakdown Voltage: 11.4V Max Clamping Voltage: 16.7V Peak Pulse Current(Ippm): 35.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1105229-TA6F12AHM3_A/H
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 10.2V
Minimum Breakdown Voltage: 11.4V
Max Clamping Voltage: 16.7V
Peak Pulse Current(Ippm): 35.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - TA6F12AHM3_A/H-ND - DigiKey
Thief River Falls, MN, United States
16.7V Clamp 35.9A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

16.7V Clamp 35.9A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TA6F12AHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TA6F12AHM3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TA6F12AHM3_A/H
TVS DIODE 10.2VWM 16.7VC DO221AC

TVS DIODE 10.2VWM 16.7VC DO221AC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TA6F12AHM3_A/H
TVS Diodes / ESD Suppressors TA6F12AHM3_A/H
TVS Diodes / ESD Suppressors High Temp DO-221AC AEC-Q101 Qualified

TVS Diodes / ESD Suppressors High Temp DO-221AC AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TA6F12AHM3_A/H 1105229-TA6F12AHM3_A/H TA6F12AHM3_A/H-ND TA6F12AHM3_A/H TA6F12AHM3_A/H
Product Name TVS Protection Diode TVS - TVS - Diodes - TA6F12AHM3_A/H TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SMA; DO-221AC (SlimSMA) SMA; DO-221AC, SMA Flat Leads SMA; DO-221AC (SlimSMA) DO-221AC-2 (SMA)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F)
Unlock Full Specs
to access all available technical data