14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
Manufacturer: Vishay
Win Source Part Number: 1105227-TA6F10AHM3_A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 8.55V
Minimum Breakdown Voltage: 9.5V
Max Clamping Voltage: 14.5V
Peak Pulse Current(Ippm): 41.4A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
TVS Diode Single Uni-Dir 8.55V 600W Automotive AEC-Q101 2-Pin SlimSMA T/R Product overview: TA6F10AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 8.55V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 8.55V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TA6F10AHM3_A/H can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors High Temp DO-221AC AEC-Q101 Qualified
TVS DIODE 8.55VWM 14.5VC DO221AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TA6F10AHM3_A/H-ND | 1105227-TA6F10AHM3_A/H | 144-TA6F10AHM3_A/H | TA6F10AHM3_A/H | TA6F10AHM3_A/H |
| Product Name | TVS Diodes | TVS - TVS - Diodes - TA6F10AHM3_A/H | Automotive 8.55V 600W TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC (SlimSMA) | Tape and Reel | DO-221AC-2 (SMA) | SMA; DO-221AC (SlimSMA) |
| Peak Pulse Power | 600 watts | 600 watts | |||
| VC | 14.5 volts | 14.5 volts | 14.5 volts | ||
| VBR | 9.5 volts | 9.5 volts | 9.5 volts |