Vishay Precision Group Resistors - Chip Resistor - Surface Mount TA22-220KJ0016

Description
Win Source Part Number: 1194904-TA22-220KJ00 16 Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tray Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Sfernice Other Names: 716-TA22-220KJ0016
Request a Quote
Description
Win Source Part Number: 1194904-TA22-220KJ00 16 Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tray Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Sfernice Other Names: 716-TA22-220KJ0016
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1194904-TA22-220KJ0016
Resistors - Chip Resistor - Surface Mount 1194904-TA22-220KJ0016
Win Source Part Number: 1194904-TA22-220KJ00 16 Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tray Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Sfernice Other Names: 716-TA22-220KJ0016

Win Source Part Number: 1194904-TA22-220KJ0016
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Tray
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Sfernice
Other Names: 716-TA22-220KJ0016

Buy Now
SFERNICE THIN FILMS Product overview: TA22-220KJ0016 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TA22-220KJ0016 can be used for catalog matching and distributor lookup.

SFERNICE THIN FILMS Product overview: TA22-220KJ0016 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TA22-220KJ0016 can be used for catalog matching and distributor lookup.

Supplier's Site
Ta 22 220K 5% R0016 E / Waffle Pack Vishay - 44P0198 - Newark, An Avnet Company
Chicago, IL, United States
Ta 22 220K 5% R0016 E / Waffle Pack Vishay
44P0198
Ta 22 220K 5% R0016 E / Waffle Pack Vishay 44P0198
TA 22 220K 5% R0016 e / Waffle Pack

TA 22 220K 5% R0016 e / Waffle Pack

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1194904-TA22-220KJ0016 52-TA22-220KJ0016 44P0198
Product Name Resistors - Chip Resistor - Surface Mount Resistor Ta 22 220K 5% R0016 E / Waffle Pack Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567843P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details