The T97Z476M050EZS is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 47 µF with a voltage rating of 50 VDC and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is characterized by its ultra-low equivalent series resistance (ESR), making it suitable for applications requiring high performance in terms of efficiency and stability. The capacitor is available with tin/lead (SnPb) termination and is compliant with moisture sensitivity level 2a. The T97Z476M050EZS is suitable for surface mount applications and has been tested for surge current per MIL-PRF-55365, ensuring its robustness in demanding environments. Its construction allows for a maximum dissipation factor and leakage current that meet specified limits, making it a reliable choice for various electronic designs.
47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm
CAP TANT 47UF 20% 50V 3024
CAP TANT 47UF 20% 50V 3024
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T97Z476M050EZS-ND | T97Z476M050EZS | T97Z476M050EZS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |