Vishay Intertechnology, Inc. Tantalum Capacitors T97Z476K050LSB

Description
47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97Z476K050LSB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97Z476K050LSB-ND
Tantalum Capacitors T97Z476K050LSB-ND
47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97Z476K050LSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97Z476K050LSB
Capacitors - Tantalum Capacitors T97Z476K050LSB
CAP TANT 47UF 10% 50V 3024

CAP TANT 47UF 10% 50V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T97Z476K050LSB-ND T97Z476K050LSB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers