Vishay Intertechnology, Inc. Tantalum Capacitors T97V477K004CAB

Description
470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97V477K004CAB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97V477K004CAB-ND
Tantalum Capacitors T97V477K004CAB-ND
470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm

470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97V477K004CAB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97V477K004CAB
Capacitors - Tantalum Capacitors T97V477K004CAB
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T97V477K004CAB-ND T97V477K004CAB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details