Vishay Intertechnology, Inc. Tantalum Capacitors T97R476K035CZS

Description
47µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97R476K035CZS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97R476K035CZS-ND
Tantalum Capacitors T97R476K035CZS-ND
47µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm

47µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97R476K035CZS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97R476K035CZS
Capacitors - Tantalum Capacitors T97R476K035CZS
CAP TANT 47UF 10% 35V 3024

CAP TANT 47UF 10% 35V 3024

Supplier's Site
Tantalum Capacitors - T97R476K035CZS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T97R476K035CZS
Tantalum Capacitors T97R476K035CZS
CAP TANT 47UF 10% 35V 3024

CAP TANT 47UF 10% 35V 3024

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T97R476K035CZS-ND T97R476K035CZS T97R476K035CZS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details