Vishay Intertechnology, Inc. Tantalum Capacitors T97R226K050LSA

Description
22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm
Request a Quote
Description
22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T97R226K050LSA is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 50 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is characterized by its ultra-low equivalent series resistance (ESR) and high reliability, with Weibull failure rate grading available. It is suitable for surface mount applications and has a moisture sensitivity level of 2a. The capacitor is available with tin/lead (SnPb) or lead-free terminations, catering to different assembly requirements. The part number indicates a capacitance tolerance of ±10%. This component is designed to meet stringent performance standards, making it a reliable choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The T97R226K050LSA is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 50 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is characterized by its ultra-low equivalent series resistance (ESR) and high reliability, with Weibull failure rate grading available. It is suitable for surface mount applications and has a moisture sensitivity level of 2a. The capacitor is available with tin/lead (SnPb) or lead-free terminations, catering to different assembly requirements. The part number indicates a capacitance tolerance of ±10%. This component is designed to meet stringent performance standards, making it a reliable choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1663-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1663-1-ND
Tantalum Capacitors 718-1663-1-ND
22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1663-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1663-2-ND
Tantalum Capacitors 718-1663-2-ND
22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1663-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1663-6-ND
Tantalum Capacitors 718-1663-6-ND
22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97R226K050LSA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97R226K050LSA
Capacitors - Tantalum Capacitors T97R226K050LSA
CAP TANT 22UF 10% 50V 3024

CAP TANT 22UF 10% 50V 3024

Supplier's Site
Tantalum Capacitors - T97R226K050LSA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T97R226K050LSA
Tantalum Capacitors T97R226K050LSA
CAP TANT 22UF 10% 50V 3024

CAP TANT 22UF 10% 50V 3024

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1663-1-ND 718-1663-6-ND T97R226K050LSA T97R226K050LSA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers