Vishay Intertechnology, Inc. Tantalum Capacitors T97R226K050EBB

Description
22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97R226K050EBB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97R226K050EBB-ND
Tantalum Capacitors T97R226K050EBB-ND
22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97R226K050EBB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97R226K050EBB
Capacitors - Tantalum Capacitors T97R226K050EBB
CAP TANT 22UF 10% 50V 3024

CAP TANT 22UF 10% 50V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T97R226K050EBB-ND T97R226K050EBB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701131 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details