Vishay Intertechnology, Inc. Tantalum Capacitors T97R156K050HAS

Description
15µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 250mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97R156K050HAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97R156K050HAS-ND
Tantalum Capacitors T97R156K050HAS-ND
15µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 250mOhm

15µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - T97R156K050HAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T97R156K050HAS
Tantalum Capacitors T97R156K050HAS
CAP TANT 15UF 10% 50V 3024

CAP TANT 15UF 10% 50V 3024

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T97R156K050HAS-ND T97R156K050HAS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers