Vishay Intertechnology, Inc. Tantalum Capacitors T97R108K6R3CAB

Description
1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 31mOhm
Request a Quote Datasheet
Description
1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 31mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97R108K6R3CAB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97R108K6R3CAB-ND
Tantalum Capacitors T97R108K6R3CAB-ND
1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 31mOhm

1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 31mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97R108K6R3CAB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97R108K6R3CAB
Capacitors - Tantalum Capacitors T97R108K6R3CAB
CAP TANT 1000UF 10% 6.3V 3024

CAP TANT 1000UF 10% 6.3V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T97R108K6R3CAB-ND T97R108K6R3CAB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TDL226K025S1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers