Vishay Intertechnology, Inc. Tantalum Capacitors T97R106K075ESS

Description
10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97R106K075ESS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97R106K075ESS-ND
Tantalum Capacitors T97R106K075ESS-ND
10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm

10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97R106K075ESS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97R106K075ESS
Capacitors - Tantalum Capacitors T97R106K075ESS
CAP TANT 10UF 10% 75V 3024

CAP TANT 10UF 10% 75V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T97R106K075ESS-ND T97R106K075ESS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C193U063BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers