Vishay Intertechnology, Inc. Tantalum Capacitors T97H337K020LSB

Description
330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97H337K020LSB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97H337K020LSB-ND
Tantalum Capacitors T97H337K020LSB-ND
330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm

330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97H337K020LSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97H337K020LSB
Capacitors - Tantalum Capacitors T97H337K020LSB
CAP TANT 330UF 10% 20V 3226

CAP TANT 330UF 10% 20V 3226

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T97H337K020LSB-ND T97H337K020LSB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250K052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Tantalum Capacitors - 1814628 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details