Vishay Intertechnology, Inc. Tantalum Capacitors T97F336M050HZS

Description
33µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 150mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97F336M050HZS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97F336M050HZS-ND
Tantalum Capacitors T97F336M050HZS-ND
33µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 150mOhm

33µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97F336M050HZS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97F336M050HZS
Capacitors - Tantalum Capacitors T97F336M050HZS
CAP TANT 33UF 20% 50V 3024

CAP TANT 33UF 20% 50V 3024

Supplier's Site
Tantalum Capacitors - T97F336M050HZS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T97F336M050HZS
Tantalum Capacitors T97F336M050HZS
CAP TANT 33UF 20% 50V 3024

CAP TANT 33UF 20% 50V 3024

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T97F336M050HZS-ND T97F336M050HZS T97F336M050HZS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details