Vishay Intertechnology, Inc. Tantalum Capacitors T97F226K063LAA

Description
22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97F226K063LAA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97F226K063LAA-ND
Tantalum Capacitors T97F226K063LAA-ND
22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm

22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97F226K063LAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97F226K063LAA
Capacitors - Tantalum Capacitors T97F226K063LAA
CAP TANT 22UF 10% 63V 3024

CAP TANT 22UF 10% 63V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T97F226K063LAA-ND T97F226K063LAA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers