Vishay Intertechnology, Inc. Tantalum Capacitors T97F157K025LBB

Description
150µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 80mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97F157K025LBB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97F157K025LBB-ND
Tantalum Capacitors T97F157K025LBB-ND
150µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 80mOhm

150µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 80mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97F157K025LBB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97F157K025LBB
Capacitors - Tantalum Capacitors T97F157K025LBB
CAP TANT 150UF 10% 25V 3024

CAP TANT 150UF 10% 25V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T97F157K025LBB-ND T97F157K025LBB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers