Vishay Intertechnology, Inc. Tantalum Capacitors T97F108K010LSA

Description
1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm
Request a Quote Datasheet
Description
1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1658-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1658-6-ND
Tantalum Capacitors 718-1658-6-ND
1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm

1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1658-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1658-2-ND
Tantalum Capacitors 718-1658-2-ND
1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm

1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1658-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1658-1-ND
Tantalum Capacitors 718-1658-1-ND
1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm

1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1349214-T97F108K010LSA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1349214-T97F108K010LSA
Capacitors - Tantalum Capacitors 1349214-T97F108K010LSA
Win Source Part Number: 1349214-T97F108K010L SA Category: Capacitors - Tantalum Capacitors Series: TANTAMOUNT®, T97 Type: Conformal Coated Features: High Reliability Package: Tape & Reel Size / Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) Height - Seated (Max): 0.201" (5.10mm) Standard Package: 125 Capacitance: 1000 µF Tolerance: ±10% Voltage - Rated: 10 V Ratings: COTS ESR (Equivalent Series Resistance): 120mOhm Manufacturer Size Code: F Mounting Type: Surface Mount Package / Case: 3024 (7660 Metric) Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant

Win Source Part Number: 1349214-T97F108K010LSA
Category: Capacitors - Tantalum Capacitors
Series: TANTAMOUNT®, T97
Type: Conformal Coated
Features: High Reliability
Package: Tape & Reel
Size / Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm)
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 125
Capacitance: 1000 µF
Tolerance: ±10%
Voltage - Rated: 10 V
Ratings: COTS
ESR (Equivalent Series Resistance): 120mOhm
Manufacturer Size Code: F
Mounting Type: Surface Mount
Package / Case: 3024 (7660 Metric)
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
SMD 1000uF 10V 0.12 Ohm Capacitor
59-T97F108K010LSA
SMD 1000uF 10V 0.12 Ohm Capacitor 59-T97F108K010LSA
Cap Tant Solid 1000uF 10V F CASE 10% (7.6 X 6 X 4.7mm) Pad SMD (0.001%FR) 0.12 Ohm 125°C T/R Product overview: T97F108K010LSA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 10V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 10V, 0.12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T97F108K010LSA can be used for catalog matching and distributor lookup.

Cap Tant Solid 1000uF 10V F CASE 10% (7.6 X 6 X 4.7mm) Pad SMD (0.001%FR) 0.12 Ohm 125°C T/R Product overview: T97F108K010LSA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 10V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 10V, 0.12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T97F108K010LSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T97F108K010LSA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T97F108K010LSA
Tantalum Capacitors T97F108K010LSA
CAP TANT 1000UF 10% 10V 3024

CAP TANT 1000UF 10% 10V 3024

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T97F108K010LSA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97F108K010LSA
Capacitors - Tantalum Capacitors T97F108K010LSA
CAP TANT 1000UF 10% 10V 3024

CAP TANT 1000UF 10% 10V 3024

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1658-6-ND 718-1658-2-ND 1349214-T97F108K010LSA 59-T97F108K010LSA T97F108K010LSA T97F108K010LSA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 1000uF 10V 0.12 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 187XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers