100µF Conformal Coated Tantalum Capacitors 35V Nonstandard 100mOhm @ 100kHz
100µF Conformal Coated Tantalum Capacitors 35V Nonstandard 100mOhm @ 100kHz
100µF Conformal Coated Tantalum Capacitors 35V Nonstandard 100mOhm @ 100kHz
CAP TANT 100UF 20% 35V SMD
CAP TANT 100UF 20% 35V SMD
CAP TANT 100UF 20% 35V SMD
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2122-6-ND | 718-2122-2-ND | T97F107M035HAA | T97F107M035HAA | T97F107M035HAA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |