500R Cermet Trimmer Resistor, 0.5W, 21 Turn, Through Hole Product overview: T93YB501KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB501KT20 can be used for catalog matching and distributor lookup.
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment
TRIMMER POTENTIOMETER, 500 OHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER, POT, 500R, 23TURN, THD; Track Resistance:500ohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YB Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
TRIMMER 500 OHM 0.5W PC PIN TOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-T93YB501KT20 | T93YB-500-ND | 7885104P | 7885104 | 61M2872 | 34M8917 | T93YB501KT20 |
| Product Name | Through-Hole 0.5W Resistor | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer, 500 Ohm 23Turn Through Hole; Trimpot Type Vishay | Trimmer, Pot, 500R, 23Turn, Thd; Track Resistance Vishay | Trimmer Potentiometers |
| Technology / Construction | CERMET | Cermet | Cermet | Cermet | |||
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | 500 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | |||
| Operating DC Voltage | 250 volts | ||||||
| Operating AC Voltage | 250 volts |