Vishay Precision Group Trimmer Potentiometers T93YB202KT20

Description
Vishay T93YB202KT20
Request a Quote Datasheet
Description
Vishay T93YB202KT20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7885117P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885117P
Trimmer Potentiometers 7885117P
Vishay T93YB202KT20

Vishay T93YB202KT20

Supplier's Site
Trimmer Potentiometers - 7885117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885117
Trimmer Potentiometers 7885117
Vishay T93YB202KT20

Vishay T93YB202KT20

Supplier's Site
Trimmer Potentiometers - 1679961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679961
Trimmer Potentiometers 1679961
Vishay T93YB202KT20

Vishay T93YB202KT20

Supplier's Site
Trimmer Potentiometers - T93YB-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93YB-2.0K-ND
Trimmer Potentiometers T93YB-2.0K-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 2Kohm 23Turn Through Hole; Trimpot Type Vishay - 61M2869 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 23Turn Through Hole; Trimpot Type Vishay
61M2869
Trimmer Potentiometer, 2Kohm 23Turn Through Hole; Trimpot Type Vishay 61M2869
TRIMMER POTENTIOMETER, 2KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7885117P 7885117 T93YB-2.0K-ND 61M2869
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 23Turn Through Hole; Trimpot Type Vishay
Configuration Multiturn Multiturn Single Resistor
Resistance Range 2000 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details