Vishay Precision Group Through-Hole 0.5W Resistor T93YB103KT20

Description
Cermet Trimmer Resistor, 10kR, 0.5W, 21 Turn, Through Hole Product overview: T93YB103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB103KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cermet Trimmer Resistor, 10kR, 0.5W, 21 Turn, Through Hole Product overview: T93YB103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB103KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.5W Resistor - 80-T93YB103KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5W Resistor
80-T93YB103KT20
Through-Hole 0.5W Resistor 80-T93YB103KT20
Cermet Trimmer Resistor, 10kR, 0.5W, 21 Turn, Through Hole Product overview: T93YB103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB103KT20 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 10kR, 0.5W, 21 Turn, Through Hole Product overview: T93YB103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB103KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1229472-T93YB103KT20
Potentiometers, Variable Resistors - Trimmer Potentiometers 1229472-T93YB103KT20
Win Source Part Number: 1229472-T93YB103KT20 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: T93 Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 21 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: T93YB-10K

Win Source Part Number: 1229472-T93YB103KT20
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: T93
Termination Style: PC Pins
Package: Tube
Standard Package: 50
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 21
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8050
Mfr: Vishay Sfernice
Other Names: T93YB-10K

Buy Now Datasheet
Trimmer Potentiometers - 7885114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885114
Trimmer Potentiometers 7885114
Vishay T93YB103KT20

Vishay T93YB103KT20

Supplier's Site
Trimmer Potentiometers - 7885114P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885114P
Trimmer Potentiometers 7885114P
Vishay T93YB103KT20

Vishay T93YB103KT20

Supplier's Site
Trimmer Potentiometers - 1679960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679960
Trimmer Potentiometers 1679960
Vishay T93YB103KT20

Vishay T93YB103KT20

Supplier's Site
Trimmer Potentiometers - T93YB-10K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93YB-10K-ND
Trimmer Potentiometers T93YB-10K-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - T93YB103KT20 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
T93YB103KT20
Trimmer Potentiometers T93YB103KT20
TRIMMER 10K OHM 0.5W PC PIN TOP

TRIMMER 10K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay - 26M4641 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay
26M4641
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay 26M4641
TRIMMER, POT, 10K, 23TURN, THD; Track Resistance:10kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YB Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 10K, 23TURN, THD; Track Resistance:10kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YB Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-T93YB103KT20 1229472-T93YB103KT20 7885114 7885114P T93YB-10K-ND T93YB103KT20 26M4641
Product Name Through-Hole 0.5W Resistor Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay
Technology / Construction CERMET Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details