Vishay Precision Group Trimmer Potentiometers T93YB102KT20

Description
Vishay T93YB102KT20
Request a Quote Datasheet
Description
Vishay T93YB102KT20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7885108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885108
Trimmer Potentiometers 7885108
Vishay T93YB102KT20

Vishay T93YB102KT20

Supplier's Site
Trimmer Potentiometers - 7885108P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885108P
Trimmer Potentiometers 7885108P
Vishay T93YB102KT20

Vishay T93YB102KT20

Supplier's Site
Trimmer Potentiometers - 1679958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679958
Trimmer Potentiometers 1679958
Vishay T93YB102KT20

Vishay T93YB102KT20

Supplier's Site
0.5W 1000ohm 22.4V Trimmer Potentiometer - 80-T93YB102KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 1000ohm 22.4V Trimmer Potentiometer
80-T93YB102KT20
0.5W 1000ohm 22.4V Trimmer Potentiometer 80-T93YB102KT20
Trimmer, Cermet, 0.5W, 1000ohm, 22.4V, 10% +/-Tol, -100,100ppm/Cel, 21 Turn(s), 3820, 3/8 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: T93YB102KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 1000ohm, 22.4V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 1000ohm, 22.4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB102KT20 can be used for catalog matching and distributor lookup.

Trimmer, Cermet, 0.5W, 1000ohm, 22.4V, 10% +/-Tol, -100,100ppm/Cel, 21 Turn(s), 3820, 3/8 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: T93YB102KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 1000ohm, 22.4V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 1000ohm, 22.4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB102KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T93YB-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93YB-1.0K-ND
Trimmer Potentiometers T93YB-1.0K-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 1K, 23Turn, Thd; Track Resistance Vishay - 26M4639 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 23Turn, Thd; Track Resistance Vishay
26M4639
Trimmer, Pot, 1K, 23Turn, Thd; Track Resistance Vishay 26M4639
TRIMMER, POT, 1K, 23TURN, THD; Track Resistance:1kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YB Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 1K, 23TURN, THD; Track Resistance:1kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YB Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7885108 7885108P 80-T93YB102KT20 T93YB-1.0K-ND 26M4639
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5W 1000ohm 22.4V Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 1K, 23Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Technology / Construction CERMET Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers